General Pump Triplex Plunger Pump, Dual Splined Shaft AB100DP

Description
AB SERIES – 1-3/8"; DUAL SPLINED SHAFT Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil
Datasheet
Description
AB SERIES – 1-3/8"; DUAL SPLINED SHAFT Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Dual Splined Shaft - AB100DP - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Dual Splined Shaft
AB100DP
Triplex Plunger Pump, Dual Splined Shaft AB100DP
AB SERIES – 1-3/8"; DUAL SPLINED SHAFT Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil

AB SERIES – 1-3/8"; DUAL SPLINED SHAFT

  • Flows from 23.8 GPM to 47.6 GPM
  • Triplex plunger pump, splined shaft
  • Specifically designed for the agriculture market
  • New optimized inlet and outlet valves
  • Solid ceramic plungers
  • New dual lip oil seal

AB Series Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1-1/2"; BSP
Discharge Port Thread: 1"; BSP
Shaft Diameter: 1.375 in./34.9 mm ASAE
Pump Dimensions: 17.48"; x 17"; x 8.29";
Crankcase Oil Capacity: 77.8 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number AB100DP
Product Name Triplex Plunger Pump, Dual Splined Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 870.0 psi (612 m of Water)
Liquid Flow 26.400 GPM (100.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 7056684 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Power Source DC; 12 v dc
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details