General Pump High Pressure, Triplex Plunger Pump MKSR65A

Description
MKSR SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1 Includes drain/priming valve kit SAE-C hydraulic drive available (w/ 2500 RPM version only) SAE-D hydraulic drive available (w/ 1800 RPM version only) Nickel-plated cast iron manifold MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Description
MKSR SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1 Includes drain/priming valve kit SAE-C hydraulic drive available (w/ 2500 RPM version only) SAE-D hydraulic drive available (w/ 1800 RPM version only) Nickel-plated cast iron manifold MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - MKSR65A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
MKSR65A
High Pressure, Triplex Plunger Pump MKSR65A
MKSR SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1 Includes drain/priming valve kit SAE-C hydraulic drive available (w/ 2500 RPM version only) SAE-D hydraulic drive available (w/ 1800 RPM version only) Nickel-plated cast iron manifold MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

MKSR SERIES

  • Flows from 48.4 GPM to 128.2 GPM
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1
  • Includes drain/priming valve kit
  • SAE-C hydraulic drive available (w/ 2500 RPM version only)
  • SAE-D hydraulic drive available (w/ 1800 RPM version only)
  • Nickel-plated cast iron manifold

MKS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 2.165";/55 mm
Stroke: 2.835";/72 mm
Pump Dimensions: 32.64"; x 29.38"; x 14.25";
Crankcase Oil Capacity: 456.5 oz./13.5 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MKSR65A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2175.0 psi (1529 m of Water)
Liquid Flow 128.200 GPM (485.61 L/min)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details