General Pump Triplex Plunger Pump, 1" Hollow Shaft, for Gasloine Engines EZ3040GUI

Description
EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) WITH BUILT-IN TP UNLOADER AND DOWNSTREAM INJECTOR EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1 inch Pump Dimensions: 8.8";x 9.4";x 6.5"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Description
EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) WITH BUILT-IN TP UNLOADER AND DOWNSTREAM INJECTOR EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1 inch Pump Dimensions: 8.8";x 9.4";x 6.5"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 1
Mendota Heights, MN, USA
Triplex Plunger Pump, 1" Hollow Shaft, for Gasloine Engines
EZ3040GUI
Triplex Plunger Pump, 1" Hollow Shaft, for Gasloine Engines EZ3040GUI
EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) WITH BUILT-IN TP UNLOADER AND DOWNSTREAM INJECTOR EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1 inch Pump Dimensions: 8.8";x 9.4";x 6.5"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

EZ SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) WITH BUILT-IN TP UNLOADER AND DOWNSTREAM INJECTOR

EZ Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Solid ceramic plunger design
  • Die-cast, anodized aluminum oil bath crankcase
  • Premium roller bearings
  • Flex coupling and bell housing available for direct drive
  • Unitized stainless steel inlet and discharge valves

EZ Series – Hollow Shaft – Gas – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: 1 inch
Pump Dimensions: 8.8";x 9.4";x 6.5";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EZ3040GUI
Product Name Triplex Plunger Pump, 1" Hollow Shaft, for Gasloine Engines
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3500.0 psi (2461 m of Water)
Liquid Flow 4.000 GPM (15.15 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details