General Pump High Pressure, Triplex Plunger Pump, Solid Shaft MWN45A

Description
MWN SERIES – 50 MM SOLID SHAFT Flows from 36.0 GPM to 106.0 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Optional drain/prime valve kit included ASTM F51 SS manifold, 17/4 PH SS valves ATEX Available MWN Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 15.5"; Crankcase Oil Capacity: 304.35 oz./9 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
MWN SERIES – 50 MM SOLID SHAFT Flows from 36.0 GPM to 106.0 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Optional drain/prime valve kit included ASTM F51 SS manifold, 17/4 PH SS valves ATEX Available MWN Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 15.5"; Crankcase Oil Capacity: 304.35 oz./9 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump, Solid Shaft - MWN45A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump, Solid Shaft
MWN45A
High Pressure, Triplex Plunger Pump, Solid Shaft MWN45A
MWN SERIES – 50 MM SOLID SHAFT Flows from 36.0 GPM to 106.0 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Optional drain/prime valve kit included ASTM F51 SS manifold, 17/4 PH SS valves ATEX Available MWN Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 15.5"; Crankcase Oil Capacity: 304.35 oz./9 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

MWN SERIES – 50 MM SOLID SHAFT

  • Flows from 36.0 GPM to 106.0 GPM
  • Low-high pressure packing design with integrated cooling system
  • Vertically fitted suction/delivery valves
  • Splash lubrication
  • Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1
  • Optional drain/prime valve kit included
  • ASTM F51 SS manifold, 17/4 PH SS valves
  • ATEX Available

MWN Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max Fluid Temperature: 140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 2.756";/70 mm
Pump Dimensions: 29.5"; x 23.0"; x 15.5";
Crankcase Oil Capacity: 304.35 oz./9 liters
Use GP Series 220 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MWN45A
Product Name High Pressure, Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2250.0 psi (1582 m of Water)
Liquid Flow 71.000 GPM (268.94 L/min)
Discharge Size 1.250 inch (31.75 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details