General Pump Datasheets for Nozzles

Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more

Product Name Notes
Adjustable Nozzle Holder Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of...
Adjustable Nozzle, Premium High/low pressure Setting and Variable Spray Angle, 5.5 GPM Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and...
Adjustable Nozzle, Premium High/low pressure Setting and Variable Spray Angle Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent...
Adjustable Nozzle, Variable Spray Angle and High/low Pressure Setting FEATURES Variable angle spray - 15° average angle High and low pressure settings allow for both cleaning and chemical application Durable,...
Adjustable Rotating Nozzle The Rotomax is designed to improve the cleaning efficiency of your high pressure washer by producing a rotating action that greatly expands the contact area of the...
Adjustable Rotating Nozzle The ZRMAX is a high pressure, rotating, zero-degree nozzle. The unique internal design allows aim-and-spray operation, even when cleaning overhead, and permits easy replacement of all wear...
Adjustable Spray High/low Pressure Nozzle, 0.86 - 1.8 mm FEATURES Variable angle spray - 15° average angle High and low pressure settings allow for both cleaning and chemical application Durable,...
Chemical Nozzle, #40 Orifice, 0° Spray Angle, Q-Style, 100% Brass Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent...
Chemical Nozzle, #40 Orifice, 25° Spray Angle, 1/4″ NPT-M Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability...
Chemical nozzle, #40 Orifice, 25° Spray Angle, 1/8″ NPT-M, 100% Brass General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent...
Chemical Nozzle, #40 Orifice, 25° Spray Angle, Q-Style, 100% Brass Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent...
Chemical Nozzle, #40 Orifice, 65° Spray Angle, 1/4″ NPT-M Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability...
Chemical Nozzle, #40 Orifice, 65° Spray Angle, 1/8″ NPT-M, 100% Brass Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides...
Chemical Nozzle, #40 Orifice, 65° Spray Angle, Q-Style, 100% Brass Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent...
Chemical nozzle, #50 Orifice, 15° Spray Angle, Stainless Steel, 1/4"; NPT-M Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides...
Chemical Nozzle, #50 Orifice, 15° Spray Angle, Brass, Q-Style Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability...
Double Nozzle Holders Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of...
Drain Cleaning Nozzle, Drainet, Adjustable Equivalent Orifice Diameter Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and...
Drain Cleaning Nozzle, Microdrain, #5.5 or #8.5 Equivalent Orifice Diameter Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent...
Drain cleaning nozzle, Microdrain, Stainless Steel or Brass Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and...
Duct Cleaning Nozzle, Grease Zerk on Swivel Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance...
GP Viper Rotating Nozzle, #4.5 and #5.5 FEATURES Half the weight of competing nozzles - Lessens user fatigue Ideal for blasting applications General Pump Spray Tips are built using an...
Hydro-Excavating Nozzles Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high...
Industrial Rotating Nozzle - Titanium Seat Features Professional, industrial high pressure rotating nozzles. Stainless steel components. Nozzles and seats are made of titanium. General Pump Spray Tips are built using...
Industrial Rotating Nozzle, Tungsten Carbide FEATURES Heavy-duty, rotating nozzle Ideal for blasting applications General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and...
Industrial Rotating Nozzle Features Professional, industrial high pressure rotating nozzles. Stainless steel components. Nozzles and seats are made of tungsten carbide. General Pump Spray Tips are built using an innovative...
Mixing Head, Sandblast For suction-fed injection of sand into the water stream for abrasive cleaning.
Nozzle 4-Pack, 1/4" Quick Disconnect Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all...
Nozzle 5-Pack, 1/4" Quick Disconnect Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all...
Pneumatic Tank Cleaning Assembly FEATURES Designed for quick and efficient cleaning of interior surfaces on tanks and barrels Small spray turret fits through most barrel and tank access ports Complete...
Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Higher Pressures and More Demanding Applications FEATURES Strong brass structure Highly shock resistant ceramic...
Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Lower Pressures. FEATURES Strong brass structure Highly shock resistant ceramic seat and nozzle Oversized...
Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed to Operate at Pressures Most Common in the Market FEATURES Strong brass structure Highly shock...
Rotating Nozzle, Stainless Steel With Tungsten Carbide FEATURES Heavy-duty, zero degree, rotating nozzle Ideal for high pressure blasting applications Highly shock-resistant tungsten carbide nozzle/seat General Pump Spray Tips are built...
Rotating Nozzle FEATURES Heavy-duty, zero degree, rotating nozzle Ideal for blasting applications Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and...
Rotating Nozzle General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure...
Sandblasting Nozzle General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure...
Sewer Jet Nozzle, #3 Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types...
Soap Shooting Nozzle, Includes 30 ft. Hose, Filter and SS Nozzle Features For use with lance or extension wand Adjustable chemical feature Chemical can be stopped 5000 PSI maximum Chemical...
Spray Nozzle, 1/4″ Female Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types...
Spray Nozzle, 1/4″ NPT-Male Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types...
Spray Nozzle, 1/4″ Quick Disconnect Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all...
Spray Nozzle, 1/8″ NPT-Male Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types...
Steam Nozzle, 1.5 mm, .06 Nozzle Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for...
Tank cleaning nozzle, A-80R2 Self Propelled (High RPM Version) Request modified version when using non-rigid drop
Tank cleaning nozzle, M21/M25E Electric for barrel cleaning, 110V
Tank cleaning nozzle, M28E Electric for barrel cleaning, With 90° motor for small area, With suction capability
Tank cleaning nozzle, M63 Electric for small openings, 24V FEATURES Designed for quick and efficient cleaning of interior surfaces on tanks and barrels Small spray turret fits through most barrel...