General Pump Triplex Plunger Pump, 5/8" Hollow Shaft for Electric Motors TT9071EBFUI

Description
51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) – WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: 5/8 (.625) in. or 3/4 (.750) in. Pump Dimensions: 7.0";x 7.2";x 5.5"; Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil
Datasheet
Description
51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) – WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: 5/8 (.625) in. or 3/4 (.750) in. Pump Dimensions: 7.0";x 7.2";x 5.5"; Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 5/8
Mendota Heights, MN, USA
Triplex Plunger Pump, 5/8" Hollow Shaft for Electric Motors
TT9071EBFUI
Triplex Plunger Pump, 5/8" Hollow Shaft for Electric Motors TT9071EBFUI
51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) – WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: 5/8 (.625) in. or 3/4 (.750) in. Pump Dimensions: 7.0";x 7.2";x 5.5"; Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil

51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) – WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR

51 Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Die-cast, anodized aluminum oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized, stainless steel inlet and outlet valves
  • Ideal for all general cleaning and misting applications

51 Series – Hollow Shaft – Electric – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/8";-19 BSP-F
Discharge Port Thread: 1/4";-19 BSP-F
Shaft Diameter: 5/8 (.625) in. or 3/4 (.750) in.
Pump Dimensions: 7.0";x 7.2";x 5.5";
Crankcase Oil Capacity: 11.2 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TT9071EBFUI
Product Name Triplex Plunger Pump, 5/8" Hollow Shaft for Electric Motors
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 2.800 GPM (10.61 L/min)
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHS2 1/2RR3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details