General Pump Datasheets for Blast and Jet Machine Components

Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head, dust collection / filtration system, gun / lance, hopper / tank, intensifier, media separator / reclaimer, pressure generator and waterjet cutting head.
Blast and Jet Machine Components: Learn more

Product Name Notes
12"; Water Broom with (3) 65 Degree Nozzles, 36"; Molded, Insulated Lance and 1/4"; QC General Pump Water Brooms: Connect to any commercial pressure washer operating at 3000 PSI or...
16"; Water Broom with (4) 65 Degree Nozzles, 36"; Molded, Insulated Lance and 1/4"; QC General Pump Water Brooms: Connect to any commercial pressure washer operating at 3000 PSI or...
Bent Insulated Lance, Zinc General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Bent Insulated Lance YL Lances are designed for hot or cold water systems and couple easily to trigger guns. The round insulator is constructed of tough, reinforced polymer mounted to...
Bikleener® Water Broom, 10"; Width, Adjustable Height, Two Nozzles Features: Recommended for units with pressures of 2000 to 3500 PSI Quick connect to pressure washer wand 2 (1.5x60) nozzles for...
Chrome-Plated Insulated Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in...
Chrome-Plated Vented Lance, Straight General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Compensating Rear-Inlet Spray Gun in Safety Orange! An EXCLUSIVE GP Design! FEATURES Exclusive patent-pending GP design Unique design compensates for changes in pressure Trigger designed for low fatigue Allows for...
Consumer Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger...
DG5010 With 24″ Insulated Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982.
DG5010 With 36″ Insulated Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982.
DG5010 With 48″ Insulated Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982.
Double Lance, Insulated Handle General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Features All Aluminum poles High strength glass filled Nylon gun housing All brass gun valve Non-sticking dissimilar collet material
FEATURES Specifically designed for use in hydro excavation! Exclusive patented GP design Unique design compensates for changes in pressure Trigger designed for low fatigue Allows for continued use without tiring...
Flat Surface Cleaner With Compensating Gun Feature, 20 Inch Features Compensating gun feature Full 20" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover Swivel has grease zerk for bearing...
Flat Surface Cleaner with Compensating Gun Feature Features Compensating gun feature Full 20" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover Maintenance-free swivel
Flat Surface Cleaner, 18";, With Compensating Gun Feature Features Compensating gun feature Full 18" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover
Flat Surface Cleaner Features Full 12” Cleaning path Can be connected directly to a gun, lance or telescoping wand Brass and stainless steel construction Durable polypropylene deck Includes a 1/4"...
Flat Surface Cleaner Features Full 12” Cleaning path Can be connected directly to a gun, lance or telescoping wand Lightweight, anodized aluminum components Durable polypropylene deck and handle
Flexible Lances General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger...
Foamer with Built-In Injector Features Comfortable impact resistant housing Forged brass body with stainless steel diffuser Adjustable injector Available with or without tank
Front Entry Spray Gun General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Gun Lance Combination With Nozzle and 1/4″ Hose General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While...
Gun Lance Combination With Nozzle General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the...
Gun Lance Combination General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in...
Gun with 20" Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Gun with 39" Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Gun, 27″ Adjustable Lance, 2.3 mm Nozzle General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known...
Gun, 27″ Adjustable Lance, 3.5 mm Nozzle FEATURES Shockproof plastic housing Stainless Steel seat and ball Internal construction of brass and stainless steel 27 inch lance Ergonomic design Minimizes fatigue...
Gun, 31.5"; Adjustable Lance, 1.5 mm Nozzle FEATURES Shockproof plastic housing Stainless Steel seat and ball Internal construction of brass and stainless steel 31 inch lance Ergonomic design Minimizes fatigue...
High Flow Rear Entry Wash Down Spray Gun With Swivel and SS Pin Features Variable nozzle, trigger controlled Adjustable fixed spray pattern from 0º - 60º Rubber bumpers protect work...
High Flow Rear Entry Wash Down Spray Gun With Swivel, 316 SS Features Variable nozzle, trigger controlled Adjustable fixed spray pattern from 0º - 60º Rubber bumpers protect work from...
High Flow Rear Entry Wash Down Spray Gun With Swivel Features Variable nozzle, trigger controlled Adjustable fixed spray pattern from 0º - 60º Rubber bumpers protect work from damage Durable...
High Flow Rear Entry Wash Down Spray Gun With Swivel General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since...
High Flow Rear Entry Wash Down Spray Gun Features Variable nozzle, trigger controlled Adjustable fixed spray pattern from 0º - 60º Rubber bumpers protect work from damage Durable impact resistant...
Industrial aluminum series: DCLTG18A and DCLYG24A4 Extremely heavy-duty Industrial, 5/16” double-braid, 4000 PSI hose All aluminum, lightweight pole Use with hot or cold pressure washers 18 foot 3-section telescoping poles...
Industrial Flat Surface Cleaner With Rugged Stainless Steel Cover, Handle and Casters Features Compensating gun feature Full 22" cleaning path Heavy-duty anodized aluminum components Rugged stainless steel cover, handle and...
Industrial Flat Surface Cleaner, Compensating Gun Feature, Rugged ABS Cover, Handle and Casters Features Compensating gun feature Full 18" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover
Industrial Spray Gun, Straight FEATURES Shockproof plastic housing Internal construction of brass and stainless steel Ergonomic design Minimizes fatigue for the operator
Non-insulated chrome plated lances General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Non-insulated Stainless Steel lances General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Plated Steel Double Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Professional fiberglass series: DLTG12, DCLTG18, and DCLTG24 Pole made of fiberglass and aluminum Use with hot or cold pressure washers Available in 12’ (2-section), 18’ (3-sections), and 24’ (4-sections) Nozzle...
Professional Flat Surface Cleaner With Compensating Gun Feature Features Compensating gun feature Full 24" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover Swivel has grease zerk for bearing lubrication...
Rear Entry Compensating Spray Gun General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the...
Rear Entry Spray Gun - A heavy duty, very high pressure gun and lance with side handle. FEATURES Shockproof plastic housing Sturdy construction of Stainless Steel and brass with Teflon...
Rear entry spray gun with weep seat Features Shockproof plastic housings Sturdy construction of Stainless Steel and brass Ergonomic construction Stainless Steel seat and ball Minimum fatigue when operating
Rear Entry Spray Gun with Weep Seat FEATURES Thermoplastic Elastomer for exceptional comfort All flow passages designed for minimum pressure drop -maximum flow Fluorocarbon seals for maximum high temperature performance...
Rear entry spray gun, Ceramic Ball, chlorine applications General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While...
Rear Entry Spray Gun, Compensating Features Shockproof plastic housing Sturdy construction of Stainless Steel and Brass Ergonomic construction New trigger design guarantees mobility and steadiness Minimum load loss Minimum fatigue...
Rear Entry Spray Gun, Compensating General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the...
Rear Entry Spray Gun, Locking Trigger FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate...
Rear Entry Spray Gun, Locking, Dual Trigger Features: Dual gun design requires both hands providing operation safety Economic design with brass inlet and outlet All flow passages designed for minimum...
Rear Entry Spray Gun, No Trigger General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as...
Rear Entry Spray Gun, Stainless Steel, Cartridge Features: Shockproof plastic housings Sturdy construction of Stainless Steel and brass Ergonomic construction Trigger operation minimizes fatigue Minimum load loss
Rear Entry Spray Gun, Stainless Steel, Cartridge Features Shockproof plastic housings Sturdy construction of Stainless Steel and brass Ergonomic construction Trigger operation minimizes fatigue Minimum load loss
Rear Entry Spray Gun, Stainless Steel Features Durable, yet lightweight, front-entry spray gun Excellent value
Rear Entry Spray Gun, Stainless Steel Features Shockproof plastic housing Totally built in stainless steel AISI303 Seat and shutter in stainless steel Minimizes fatigue for the operator
Rear Entry Spray Gun, Stainless Steel Shockproof plastic housing Internal construction of brass and Stainless Steel Stainless steel seat and ball Ergonomic design Minimizes fatigue for the operator
Rear Entry Spray Gun, Straight, Ceramic Ball, Chlorine Applications Shockproof plastic housing Internal construction of brass and Stainless Steel Stainless steel seat and ball Ergonomic design Minimizes fatigue for the...
Rear Entry Spray Gun, Straight, SS Inlet Shockproof plastic housing Internal construction of brass and Stainless Steel Stainless steel seat and ball Ergonomic design Minimizes fatigue for the operator
Rear Entry Spray Gun, Straight, Weep General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as...
Rear Entry Spray Gun, Straight FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate work...
Rear Entry Spray Gun, Swivel General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the...
Rear Entry Spray Gun, Weep Seat FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate...
Rear entry spray gun, weep seat General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as...
Rear Entry Spray Gun FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate work gloves...
Rear entry spray gun Features GP exclusive design Stronger housing design for extra durability Improved trigger design for easier pull at high pressure Extra venting for improved performance at high...
Rear Entry Spray Gun FEATURES Shockproof plastic housing 303 Stainless Steel Ergonomic Design Minimizes fatigue for the operator
Rear entry spray gun Features Shockproof plastic housing Body design provides higher resistance to overpressure Ergonomic Design Minimizes fatigue for the operator
Rear Entry Spray Gun Features Shockproof plastic housings Sturdy construction of Stainless Steel and brass Ergonomic construction Stainless Steel seat and ball Minimum fatigue when operating
Rear Entry Spray Gun FEATURES Thermoplastic Elastomer (TPE) for exceptional comfort All flow passages designed for minimum pressure drop -maximum flow Fluorocarbon seals for maximum high temperature performance Large comfortable...
Rear Entry Spray Gun General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
Rear entry, weep seat Features Sturdy and comfortable design Insulated handle remains cool at maximum fluid temperature Weep feature for weep systems Not for use with trapped pressure unloaders
Rear Inlet Spray Gun FEATURES All flow passages designed for minimum pressure drop -maximum flow Fluorocarbon seals for maximum high temperature performance Large comfortable hand grip to accommodate work gloves...
Spray Gun With 16"; Lance Features Comfortable Impact Resistant Housing Brass and Stainless Steel Internal Parts Ergonomic Design Minimum fatigue for operator
Spray gun with 29″ or 39″ lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known...
Spray Gun With 40"; Lance Features Comfortable Impact Resistant Housing Brass and Stainless Steel Internal Parts Ergonomic Design Minimum fatigue for operator
Spray Gun With 42″ Lance Combination General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as...
Stainless Steel Double Lance, Vented, Straight General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as...
Stainless Steel industrial spray gun. FEATURES Stainless Steel Professional Gun Compensating trigger relieves operator fatigue Available with 29 or 39 inch lance Available with or without shoulder support
Straight Insulated Lance YL Lances are designed for hot or cold water systems and couple easily to trigger guns. The round insulator is constructed of tough, reinforced polymer mounted to...
Submersible Dump Gun General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in...
Trikleener® Water Broom, 12"; Adjustable Height Features: Recommended for units with pressures of 3000 to 4500 PSI Quick connect to pressure washer wand 3 quick-connect, quick-change nozzles Easy nozzle storage...
Vented Stainless Steel Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader...
YG4010 With 36″ Vented, Insulated Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since...
YG5000 With 18″ Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While...
YG5000 With 36″ Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While...
YG7207 Spray Gun, with 36″ Stainless Steel Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While...
ZZDBL Lance Assembly with 1/4"; QD Connector and 965400M Nozzle ZZDBL lances provide a convenient method of operating a downstream chemical injection system by turning the insulated adjustment handle. Designed...