General Pump 316 Stainless Steel Triplex Pumps TS2212SS

Description
T SERIES 47SS – 24 MM SOLID SHAFT Flows from 3.4 GPM to 5.5 GPM 316 stainless manifold for superior corrosion protection The preferred pump frame in the industry Solid ceramic plungers with continuously lubricated packings Oversized connecting rods for maximum life Patented “high tech” low and high pressure seals T Series 47SS – Specifications: Max. Inlet Pressure: 115 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-9 BSP-F Shaft Diameter: 945";/24 mm Pump Dimensions: 12.4"; x 9.2"; x 5.7"; Crankcase Oil Capacity: 40.6 oz./1.2 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
T SERIES 47SS – 24 MM SOLID SHAFT Flows from 3.4 GPM to 5.5 GPM 316 stainless manifold for superior corrosion protection The preferred pump frame in the industry Solid ceramic plungers with continuously lubricated packings Oversized connecting rods for maximum life Patented “high tech” low and high pressure seals T Series 47SS – Specifications: Max. Inlet Pressure: 115 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-9 BSP-F Shaft Diameter: 945";/24 mm Pump Dimensions: 12.4"; x 9.2"; x 5.7"; Crankcase Oil Capacity: 40.6 oz./1.2 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
316 Stainless Steel Triplex Pumps - TS2212SS - General Pump
Mendota Heights, MN, USA
316 Stainless Steel Triplex Pumps
TS2212SS
316 Stainless Steel Triplex Pumps TS2212SS
T SERIES 47SS – 24 MM SOLID SHAFT Flows from 3.4 GPM to 5.5 GPM 316 stainless manifold for superior corrosion protection The preferred pump frame in the industry Solid ceramic plungers with continuously lubricated packings Oversized connecting rods for maximum life Patented “high tech” low and high pressure seals T Series 47SS – Specifications: Max. Inlet Pressure: 115 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-9 BSP-F Shaft Diameter: 945";/24 mm Pump Dimensions: 12.4"; x 9.2"; x 5.7"; Crankcase Oil Capacity: 40.6 oz./1.2 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

T SERIES 47SS – 24 MM SOLID SHAFT

  • Flows from 3.4 GPM to 5.5 GPM
  • 316 stainless manifold for superior corrosion protection
  • The preferred pump frame in the industry
  • Solid ceramic plungers with continuously lubricated packings
  • Oversized connecting rods for maximum life
  • Patented “high tech” low and high pressure seals

T Series 47SS – Specifications:
Max. Inlet Pressure: 115 PSI
Max Fluid Temperature: *185° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-9 BSP-F
Shaft Diameter: 945";/24 mm
Pump Dimensions: 12.4"; x 9.2"; x 5.7";
Crankcase Oil Capacity: 40.6 oz./1.2 liters
Use GP Series 100 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TS2212SS
Product Name 316 Stainless Steel Triplex Pumps
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2200.0 psi (1547 m of Water)
Liquid Flow 5.550 GPM (21.02 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details