General Pump Triplex Plunger Pump, Solid Shaft EZ3042S

Description
EZ SERIES 44 – 24 MM SOLID SHAFT, PREMIUM ROLLER BEARINGS EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.8"; x 8.8"; x 6.3"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet
Description
EZ SERIES 44 – 24 MM SOLID SHAFT, PREMIUM ROLLER BEARINGS EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.8"; x 8.8"; x 6.3"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - EZ3042S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
EZ3042S
Triplex Plunger Pump, Solid Shaft EZ3042S
EZ SERIES 44 – 24 MM SOLID SHAFT, PREMIUM ROLLER BEARINGS EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.8"; x 8.8"; x 6.3"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

EZ SERIES 44 – 24 MM SOLID SHAFT, PREMIUM ROLLER BEARINGS

EZ Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Solid ceramic plunger design
  • Die-cast, anodized aluminum oil bath crankcase
  • Premium roller bearings
  • Flex coupling and bell housing available for direct drive
  • Unitized stainless steel inlet and discharge valves

EZ Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 8.8"; x 8.8"; x 6.3";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EZ3042S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 4.200 GPM (15.91 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1218589 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Power Source 100 to 230 v
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details