General Pump Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Chemical Filter, Brass/Stainless Steel General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from... | |
| Chemical Hose & Filter General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from... | |
| Clear Bowl Filter, 50 Mesh Screen Keeps debris out of pump Clear plastic bowl makes it easy to see when cleaning is required 50 mesh, stainless steel mesh screen is... | |
| Clear Bowl Filter, 80 Mesh Screen Keeps debris out of pump Clear plastic bowl makes it easy to see when cleaning is required 50 mesh, stainless steel mesh screen is... | |
| Clear Bowl Filters, available with 50 or 80 mesh screens. Easy to disassemble and assemble for cleaning and made with durable long lasting materials. Keeps debris out of pump Clear... | |
| Filter, Stainless Steel, Two-stage General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from... | |
| Industrial Filter, Aluminum General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your... | |
| Industrial Filter, Plastic General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your... | |
| Industrial filter, Stainless Steel, Two-stage General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance... | |
| Inlet Filter, Aluminum Body, 50 Mesh Low-pressure in-line filter Rigid construction Stainless Steel mesh filter Die cast aluminum (anodized) housing and plastic cap No tools required for cleaning Ports for... | |
| Inlet Filter, Integrated Garden Hose Nut Strongest see-through filter on the market Load bearing brass spine Integrated garden hose connector Flow through design Clear Plastic Cover Available with and without... | |
| Inlet Filter, Integrated Garden Hose Strongest see-through filter on the market Load bearing brass spine Integrated garden hose connector Flow through design Clear Plastic Cover Available with and without bypass... | |
| Inlet Suction Tank Filter, 3/8";-NPT-F, 40 Mesh, S304 General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. | |
| Inline High-pressure Filter, 100 Mesh Screen, 303 SS w/Brass Outlet General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and... | |
| Inline High-pressure Filter, 100 Mesh Screen, Brass General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get... | |
| Inline High-pressure Filter, 200 Mesh Screen, Brass General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get... | |
| Plastic Chemical Filter with Brass Hose Barb with Check, 1/4"; Hose Barb Features rigid construction, plastic housing and mesh filter, brass house, barb fitting. No tool required for cleaning. Available... | |
| Plastic Chemical Filter with Brass, 1/4"; Hose Barb Features rigid construction, plastic housing and mesh filter, brass house, barb fitting. No tool required for cleaning. Available with or without stainless... | |
| Plastic Chemical Filter with Check Valve, 1/4"; Hose Barb and 4 Foot Hose General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger... | |
| Plastic Chemical Filter with Check Valve, 1/4"; Hose Barb General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control... | |
| Plastic Chemical Filter with Check Valve, Gray General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get... | |
| Plastic Chemical Filter with Stainless Steel Plug, 1/4"; Hose Barb General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and... | |
| Plastic Chemical Filter with Stainless Steel Plug, Check Valve, 1/4"; Hose Barb General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns,... | |
| Plastic Chemical Filter, 1/4"; Hose Barb General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal... | |
| Plastic Two-Step Chemical Filter, No check Valve, Black General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. |