General Pump Triplex Plunger Pumps, Solid Shaft HTCK4050S

Description
HTCK SERIES 71HT – 40 MM SOLID SHAFT Flows from 40.0 GPM to 45.0 GPM Triplex plunger pump Includes all Emperor features Designed for touchless car wash systems, and multiple gun applications Ideal for use in carpet cleaning and other industrial plant systems where hot water is required HTCK Series 71HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT-F Discharge Port Thread: 1"; NPT-F Shaft Diameter: 1.575 in./40 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 124.4 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
HTCK SERIES 71HT – 40 MM SOLID SHAFT Flows from 40.0 GPM to 45.0 GPM Triplex plunger pump Includes all Emperor features Designed for touchless car wash systems, and multiple gun applications Ideal for use in carpet cleaning and other industrial plant systems where hot water is required HTCK Series 71HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT-F Discharge Port Thread: 1"; NPT-F Shaft Diameter: 1.575 in./40 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 124.4 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps, Solid Shaft - HTCK4050S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps, Solid Shaft
HTCK4050S
Triplex Plunger Pumps, Solid Shaft HTCK4050S
HTCK SERIES 71HT – 40 MM SOLID SHAFT Flows from 40.0 GPM to 45.0 GPM Triplex plunger pump Includes all Emperor features Designed for touchless car wash systems, and multiple gun applications Ideal for use in carpet cleaning and other industrial plant systems where hot water is required HTCK Series 71HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT-F Discharge Port Thread: 1"; NPT-F Shaft Diameter: 1.575 in./40 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 124.4 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTCK SERIES 71HT – 40 MM SOLID SHAFT

  • Flows from 40.0 GPM to 45.0 GPM
  • Triplex plunger pump
  • Includes all Emperor features
  • Designed for touchless car wash systems, and multiple gun applications
  • Ideal for use in carpet cleaning and other industrial plant systems where hot water is required

HTCK Series 71HT – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 1-1/2"; NPT-F
Discharge Port Thread: 1"; NPT-F
Shaft Diameter: 1.575 in./40 mm
Pump Dimensions: 20.7"; x 14.5"; x 9.9";
Crankcase Oil Capacity: 124.4 oz

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTCK4050S
Product Name Triplex Plunger Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 45.000 GPM (170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details