General Pump High Flow Triplex Pumps, Solid Shaft TSF2021

Description
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet
Description
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flow Triplex Pumps, Solid Shaft - TSF2021 - General Pump
Mendota Heights, MN, USA
High Flow Triplex Pumps, Solid Shaft
TSF2021
High Flow Triplex Pumps, Solid Shaft TSF2021
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT

TSF – 66 Series – Features:

  • Flows from 6.3 to 12.0 GPM
  • Oversized roller bearings
  • Fully anodized crankcase
  • Innovative new seal design extends seal life
  • New plunger design improves thermal shock resistance
  • New valve cap improves hydrostatic performance

66 Series – TSF – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 14.94"; x 9.78"; x 6.99";
Crankcase Oil Capacity: 40.6 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TSF2021
Product Name High Flow Triplex Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 8.500 GPM (32.20 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details