General Pump High Pressure, Triplex Plunger Pump SK2617

Description
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - SK2617 - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
SK2617
High Pressure, Triplex Plunger Pump SK2617
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

SK SERIES

  • Flows from 11.4 GPM to 25.9 GPM
  • Double pressure packings
  • Pressure packing integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • Hydraulic drive available
  • Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1
  • 420 SS manifold

SK Series – Specifications:
Inlet Pressure: 75-100 PSI
Max Fluid Temperature: *86° F
Inlet Port Thread: 1-1/2"; BSP-F
Discharge Port Thread: 3/4"; HP-Special
Shaft Diameter: 1.969";/50 mm
Stroke: 3.546";/90 mm
Pump Dimensions: 42.0"; x 26.4"; x 13.7";
Crankcase Oil Capacity: 473.4 oz./14 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number SK2617
Product Name High Pressure, Triplex Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 13050.0 psi (9175 m of Water)
Liquid Flow 19.600 GPM (74.24 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 86 F (30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
Fixed Displacement Hydraulic Vane Pumps - B2 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details