General Pump Triplex Plunger Pump - Solid Shaft TT9111

Description
51 SERIES – 24 MM SOLID SHAFT FOR PULLEY MOUNT OR DIRECT DRIVE WITH FLEX COUPLER AND BELL HOUSING 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 7.0"; x 6.9"; x 5.1"; Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil
Datasheet
Description
51 SERIES – 24 MM SOLID SHAFT FOR PULLEY MOUNT OR DIRECT DRIVE WITH FLEX COUPLER AND BELL HOUSING 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 7.0"; x 6.9"; x 5.1"; Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - Solid Shaft - TT9111 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump - Solid Shaft
TT9111
Triplex Plunger Pump - Solid Shaft TT9111
51 SERIES – 24 MM SOLID SHAFT FOR PULLEY MOUNT OR DIRECT DRIVE WITH FLEX COUPLER AND BELL HOUSING 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 7.0"; x 6.9"; x 5.1"; Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil

51 SERIES – 24 MM SOLID SHAFT FOR PULLEY MOUNT OR DIRECT DRIVE WITH FLEX COUPLER AND BELL HOUSING

51 Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Die-cast, anodized aluminum oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized, stainless steel inlet and outlet valves
  • Ideal for all general cleaning and misting applications

51 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/8";-19 BSP-F
Discharge Port Thread: 1/4";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 7.0"; x 6.9"; x 5.1";
Crankcase Oil Capacity: 11.2 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TT9111
Product Name Triplex Plunger Pump - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details