General Pump Triplex Plunger Pump, Solid Shaft PEHT2012S

Description
Flows from 2.6 GPM to 4.0 GPM Triplex plunger pump Includes all Emperor features Forged Stainless Steel manifold (AISI420B) Nickel-plated crankcase PEHT Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-11 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4"; x 8.8"; x 5.4"; Crankcase Oil Capacity: 22 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
Flows from 2.6 GPM to 4.0 GPM Triplex plunger pump Includes all Emperor features Forged Stainless Steel manifold (AISI420B) Nickel-plated crankcase PEHT Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-11 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4"; x 8.8"; x 5.4"; Crankcase Oil Capacity: 22 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - PEHT2012S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
PEHT2012S
Triplex Plunger Pump, Solid Shaft PEHT2012S
Flows from 2.6 GPM to 4.0 GPM Triplex plunger pump Includes all Emperor features Forged Stainless Steel manifold (AISI420B) Nickel-plated crankcase PEHT Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-11 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4"; x 8.8"; x 5.4"; Crankcase Oil Capacity: 22 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
  • Flows from 2.6 GPM to 4.0 GPM
  • Triplex plunger pump
  • Includes all Emperor features
  • Forged Stainless Steel manifold (AISI420B)
  • Nickel-plated crankcase

PEHT Series – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 1/2";-11 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 10.4"; x 8.8"; x 5.4";
Crankcase Oil Capacity: 22 oz.
Use GP Series 100 Oil

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number PEHT2012S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 4.760 GPM (18.03 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1218592 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Power Source 100 to 230 v
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details