General Pump 316 Stainless Steel Triplex Pump TX1506S17SS

Description
TX SERIES – 24 MM SOLID SHAFT Flows from 1.6 GPM to 3.8 GPM 316 stainless steel fluid end for superior corrosion protection Energized special pressure packings 316 stainless steel inlet and outlet valves Solid ceramic plungers Dual Ball Bearings Patented “high tech” low and high pressure seals TX Series 63SS – Specifications: Max. Inlet Pressure: 115 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-9 BSP-F Shaft Diameter: 945";/24 mm Pump Dimensions: 8.4"; x 8.3"; x 4.8“ Crankcase Oil Capacity: 14.0 oz./.41 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
TX SERIES – 24 MM SOLID SHAFT Flows from 1.6 GPM to 3.8 GPM 316 stainless steel fluid end for superior corrosion protection Energized special pressure packings 316 stainless steel inlet and outlet valves Solid ceramic plungers Dual Ball Bearings Patented “high tech” low and high pressure seals TX Series 63SS – Specifications: Max. Inlet Pressure: 115 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-9 BSP-F Shaft Diameter: 945";/24 mm Pump Dimensions: 8.4"; x 8.3"; x 4.8“ Crankcase Oil Capacity: 14.0 oz./.41 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
316 Stainless Steel Triplex Pump - TX1506S17SS - General Pump
Mendota Heights, MN, USA
316 Stainless Steel Triplex Pump
TX1506S17SS
316 Stainless Steel Triplex Pump TX1506S17SS
TX SERIES – 24 MM SOLID SHAFT Flows from 1.6 GPM to 3.8 GPM 316 stainless steel fluid end for superior corrosion protection Energized special pressure packings 316 stainless steel inlet and outlet valves Solid ceramic plungers Dual Ball Bearings Patented “high tech” low and high pressure seals TX Series 63SS – Specifications: Max. Inlet Pressure: 115 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-9 BSP-F Shaft Diameter: 945";/24 mm Pump Dimensions: 8.4"; x 8.3"; x 4.8“ Crankcase Oil Capacity: 14.0 oz./.41 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

TX SERIES – 24 MM SOLID SHAFT

  • Flows from 1.6 GPM to 3.8 GPM
  • 316 stainless steel fluid end for superior corrosion protection
  • Energized special pressure packings
  • 316 stainless steel inlet and outlet valves
  • Solid ceramic plungers
  • Dual Ball Bearings
  • Patented “high tech” low and high pressure seals

TX Series 63SS – Specifications:
Max. Inlet Pressure: 115 PSI
Max Fluid Temperature: *185° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-9 BSP-F
Shaft Diameter: 945";/24 mm
Pump Dimensions: 8.4"; x 8.3"; x 4.8“
Crankcase Oil Capacity: 14.0 oz./.41 liters
Use GP Series 100 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TX1506S17SS
Product Name 316 Stainless Steel Triplex Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2200.0 psi (1547 m of Water)
Liquid Flow 1.600 GPM (6.06 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 2484920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details