General Pump High Pressure, Triplex Plunger Pump MWS40A

Description
MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Includes drain/priming valve kit F2152 kit allows for easy adaptation to MSS mounting pattern SAE-C hydraulic shaft/flange option available Nickel-plated cast iron manifold ATEX Available MW/MWS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 14.5"; Crankcase Oil Capacity: 304.3 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Includes drain/priming valve kit F2152 kit allows for easy adaptation to MSS mounting pattern SAE-C hydraulic shaft/flange option available Nickel-plated cast iron manifold ATEX Available MW/MWS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 14.5"; Crankcase Oil Capacity: 304.3 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - MWS40A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
MWS40A
High Pressure, Triplex Plunger Pump MWS40A
MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Includes drain/priming valve kit F2152 kit allows for easy adaptation to MSS mounting pattern SAE-C hydraulic shaft/flange option available Nickel-plated cast iron manifold ATEX Available MW/MWS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 14.5"; Crankcase Oil Capacity: 304.3 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

MW/MWS SERIES

  • Flows from 36.9 GPM to 105.4 GPM
  • Low-high pressure packing design with integrated cooling system
  • Vertically fitted suction/delivery valves
  • Splash lubrication
  • Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1
  • Includes drain/priming valve kit
  • F2152 kit allows for easy adaptation to MSS mounting pattern
  • SAE-C hydraulic shaft/flange option available
  • Nickel-plated cast iron manifold
  • ATEX Available

MW/MWS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 2.756";/70 mm
Pump Dimensions: 29.5"; x 23.0"; x 14.5";
Crankcase Oil Capacity: 304.3 oz./9 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MWS40A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3050.0 psi (2144 m of Water)
Liquid Flow 55.700 GPM (210.98 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1856131 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details