General Pump Direct Drive Triplex Plunger Pump, 1" Hollow Shaft, for Gasoline Engines TX1509G8UIA

Description
63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) – WITH BUILT-IN TP UNLOADER AND FIXED, DOWNSTREAM INJECTOR 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet
Description
63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) – WITH BUILT-IN TP UNLOADER AND FIXED, DOWNSTREAM INJECTOR 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Triplex Plunger Pump, 1
Mendota Heights, MN, USA
Direct Drive Triplex Plunger Pump, 1" Hollow Shaft, for Gasoline Engines
TX1509G8UIA
Direct Drive Triplex Plunger Pump, 1" Hollow Shaft, for Gasoline Engines TX1509G8UIA
63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) – WITH BUILT-IN TP UNLOADER AND FIXED, DOWNSTREAM INJECTOR 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) – WITH BUILT-IN TP UNLOADER AND FIXED, DOWNSTREAM INJECTOR

63 Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Large, lightweight connecting rods
  • Long life, low and high pressure seals
  • Oversized bearings and sight glass
  • Flex coupling and bell housing available for direct drive

63 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Gauge Port: 1/8";
Pump Dimensions: 8.4"; x 8.3"; x 4.8";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TX1509G8UIA
Product Name Direct Drive Triplex Plunger Pump, 1" Hollow Shaft, for Gasoline Engines
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3500.0 psi (2461 m of Water)
Liquid Flow 3.500 GPM (13.26 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details