General Pump Triplex Plunger Pump T41

Description
69 SERIES – 35 MM SOLID SHAFT Flows from 7.9 GPM to 12.0 GPM Triplex plunger pump, solid shaft The industry’s choice for high flow applications Forged brass manifold with an exclusive lifetime warranty (TS1531 & TS1041) T41 has an aluminum manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 69 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1.378 in./35 mm Pump Dimensions: 12.9"; x 11.9"; x 7.3"; Crankcase Oil Capacity: 50.7 oz. Use GP Series 8090 Oil
Datasheet
Description
69 SERIES – 35 MM SOLID SHAFT Flows from 7.9 GPM to 12.0 GPM Triplex plunger pump, solid shaft The industry’s choice for high flow applications Forged brass manifold with an exclusive lifetime warranty (TS1531 & TS1041) T41 has an aluminum manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 69 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1.378 in./35 mm Pump Dimensions: 12.9"; x 11.9"; x 7.3"; Crankcase Oil Capacity: 50.7 oz. Use GP Series 8090 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - T41 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
T41
Triplex Plunger Pump T41
69 SERIES – 35 MM SOLID SHAFT Flows from 7.9 GPM to 12.0 GPM Triplex plunger pump, solid shaft The industry’s choice for high flow applications Forged brass manifold with an exclusive lifetime warranty (TS1531 & TS1041) T41 has an aluminum manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 69 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1.378 in./35 mm Pump Dimensions: 12.9"; x 11.9"; x 7.3"; Crankcase Oil Capacity: 50.7 oz. Use GP Series 8090 Oil

69 SERIES – 35 MM SOLID SHAFT

  • Flows from 7.9 GPM to 12.0 GPM
  • Triplex plunger pump, solid shaft
  • The industry’s choice for high flow applications
  • Forged brass manifold with an exclusive lifetime warranty (TS1531 & TS1041)
  • T41 has an aluminum manifold
  • Large-capacity, die-cast anodized aluminum, oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearings
  • Unitized SS inlet and discharge valves
  • Solid ceramic plungers with continuously lubricated packings

69 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: 1.378 in./35 mm
Pump Dimensions: 12.9"; x 11.9"; x 7.3";
Crankcase Oil Capacity: 50.7 oz.
Use GP Series 8090 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number T41
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 900.0 psi (633 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB11_2___HDB40 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 122.000 GPM (0.00 to 462.12 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Gear Pumps - ALP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2030.5 to 3625.9 psi (1428 to 2549 m of Water)
Power Source NoSourceIncluded
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details