General Pump Hollow Shaft Triplex Plunger Pump HTC1509E175

Description
HTC SERIES 60HT – 5/8 (.625 IN.) HOLLOW SHAFT Flows from 1.35 GPM to 2.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTC Series 60HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Pump Dimensions: 7.8"; x 7.3"; x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
HTC SERIES 60HT – 5/8 (.625 IN.) HOLLOW SHAFT Flows from 1.35 GPM to 2.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTC Series 60HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Pump Dimensions: 7.8"; x 7.3"; x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Shaft Triplex Plunger Pump - HTC1509E175 - General Pump
Mendota Heights, MN, USA
Hollow Shaft Triplex Plunger Pump
HTC1509E175
Hollow Shaft Triplex Plunger Pump HTC1509E175
HTC SERIES 60HT – 5/8 (.625 IN.) HOLLOW SHAFT Flows from 1.35 GPM to 2.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTC Series 60HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Pump Dimensions: 7.8"; x 7.3"; x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTC SERIES 60HT – 5/8 (.625 IN.) HOLLOW SHAFT

  • Flows from 1.35 GPM to 2.6 GPM
  • Triplex plunger pump
  • Features patented “high tech” packings
  • Patented inlet/outlet valve cage
  • Nickel-plated inlet/outlet valve plugs
  • Nickel-plated forged brass manifold with exclusive lifetime warranty
  • Specially designed to handle rigorous duty cycles, high temperatures and chemicals
  • Ideal for use in carpet cleaning and other high pressure cleaning applications

HTC Series 60HT – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Pump Dimensions: 7.8"; x 7.3"; x 5.5";
Crankcase Oil Capacity: 11.8 oz.
Use GP Series 100 Oil

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTC1509E175
Product Name Hollow Shaft Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2200.0 psi (1547 m of Water)
Liquid Flow 2.100 GPM (7.95 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details