General Pump Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors TX1810E179

Description
63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 1-1/8 (1.125) inch Pump Dimensions: 8.6";x 7.9";x 5.7"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet
Description
63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 1-1/8 (1.125) inch Pump Dimensions: 8.6";x 7.9";x 5.7"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors - TX1810E179 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors
TX1810E179
Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors TX1810E179
63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 1-1/8 (1.125) inch Pump Dimensions: 8.6";x 7.9";x 5.7"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC)

63 Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Large, lightweight connecting rods
  • Long life, low and high pressure seals
  • Oversized bearings and sight glass
  • Flex coupling and bell housing available for direct drive

63 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Gauge Port: 1/8";
Shaft Diameter: 1-1/8 (1.125) inch
Pump Dimensions: 8.6";x 7.9";x 5.7";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TX1810E179
Product Name Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.200 GPM (12.12 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 1218589 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Power Source 100 to 230 v
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details