General Pump High Pressure, Triplex Plunger Pump MK40A

Description
MK SERIES Flows from 40.7 GPM to 107.3 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.65:1, 1800 RPM=3.29:1 Includes drain/priming valve kit SAE-D hydraulic drive available (w/1500 RPM version only) Nickel-plated cast iron manifold MK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64";x29.38";x14.2 5"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
MK SERIES Flows from 40.7 GPM to 107.3 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.65:1, 1800 RPM=3.29:1 Includes drain/priming valve kit SAE-D hydraulic drive available (w/1500 RPM version only) Nickel-plated cast iron manifold MK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64";x29.38";x14.2 5"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - MK40A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
MK40A
High Pressure, Triplex Plunger Pump MK40A
MK SERIES Flows from 40.7 GPM to 107.3 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.65:1, 1800 RPM=3.29:1 Includes drain/priming valve kit SAE-D hydraulic drive available (w/1500 RPM version only) Nickel-plated cast iron manifold MK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64";x29.38";x14.2 5"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

MK SERIES

  • Flows from 40.7 GPM to 107.3 GPM
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • Gear ratios: 1500 RPM=2.65:1, 1800 RPM=3.29:1
  • Includes drain/priming valve kit
  • SAE-D hydraulic drive available (w/1500 RPM version only)
  • Nickel-plated cast iron manifold

MK Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 2.165";/55 mm
Stroke: 2.835";/72 mm
Pump Dimensions: 32.64";x29.38";x14.25";
Crankcase Oil Capacity: 456.5 oz./13.5 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MK40A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 5800.0 psi (4078 m of Water)
Liquid Flow 40.500 GPM (153.41 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Screw Pumps - PZ Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details