General Pump Triplex Plunger Pump LK4515

Description
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - LK4515 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
LK4515
Triplex Plunger Pump LK4515
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

LK SERIES

  • Flows from 37.0 GPM to 111.8 GPM
  • Drive shaft with double projection Double pressure packings
  • Splash lubrication
  • Vertically fitted suction/delivery valves
  • Includes drain/priming valve kit
  • Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1
  • Nickel-plated cast iron manifold
  • ATEX Available

LK Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 3.546";/90 mm
Pump Dimensions: 36.4"; x 26.4"; x 13.7";
Crankcase Oil Capacity: 473.5 oz./14 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number LK4515
Product Name Triplex Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 4060.0 psi (2854 m of Water)
Liquid Flow 57.600 GPM (218.18 L/min)
Discharge Size 1.000 to 1.250 inch (25.4 to 31.75 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details