General Pump Triplex Plunger Pump, Solid and Splined Shafts AB120PS

Description
AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil
Description
AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid and Splined Shafts - AB120PS - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid and Splined Shafts
AB120PS
Triplex Plunger Pump, Solid and Splined Shafts AB120PS
AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil

AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL)

  • Flows from 23.8 GPM to 47.6 GPM
  • Triplex plunger pump, splined shaft
  • Specifically designed for the agriculture market
  • New optimized inlet and outlet valves
  • Solid ceramic plungers
  • New dual lip oil seal

AB Series Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1-1/2"; BSP
Discharge Port Thread: 1"; BSP
Shaft Diameter: 1.375 in./34.9 mm ASAE
Pump Dimensions: 17.48"; x 17"; x 8.29";
Crankcase Oil Capacity: 77.8 oz.
Use GP Series 100 Oil

Supplier's Site

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number AB120PS
Product Name Triplex Plunger Pump, Solid and Splined Shafts
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 870.0 psi (612 m of Water)
Liquid Flow 31.700 GPM (120.08 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Water Pumps - 2367186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 30.624 GPM (116.00 L/min)
Power Source 230 V
Media Water Pump
View Details
Air-Driven Refrigerant Pump -  - Haskel International LLC
Haskel International LLC
Specs
Pump Type Positive Displacement Pump; Refrigerant Pump
Liquid Flow 11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details