General Pump Triplex Plunger Pump KS28SA

Description
KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 23.0"; x 19.0"; x 11.0"; * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil
Datasheet
Description
KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 23.0"; x 19.0"; x 11.0"; * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - KS28SA - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
KS28SA
Triplex Plunger Pump KS28SA
KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 23.0"; x 19.0"; x 11.0"; * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil

KS SERIES

  • Flows from 24.0 GPM to 59.7 GPM
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • SAE-C drive options available
  • Available with external gear box (direct drive only)

KS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: 2"; NPT-F
Discharge Port Thread: 1-1/2"; NPT-F
Shaft Diameter: 1.575";/40 mm
Stroke: 1.969";/50 mm
Pump Dimensions: 23.0"; x 19.0"; x 11.0";

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Crankcase Oil Capacity: 162.3 oz./4.8 liters
Use GP Series 220 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KS28SA
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3650.0 psi (2566 m of Water)
Liquid Flow 29.100 GPM (110.23 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102673 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 2805134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Power Source 230 V
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details