General Pump Triplex Plunger Pump - Solid Shaft TT9441

Description
50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet
Description
50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - Solid Shaft - TT9441 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump - Solid Shaft
TT9441
Triplex Plunger Pump - Solid Shaft TT9441
50 SERIES – 24 MM SOLID SHAFT Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil

50 SERIES – 24 MM SOLID SHAFT

  • Flows from 3.5 GPM to 4.0 GPM
  • Forged brass manifold with an exclusive lifetime warranty
  • Die-cast, anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original Interpump unitized stainless steel K01 inlet and outlet valves
  • Standard 24 mm solid shaft for pulley mounting
  • Flex coupling and bell housing available for direct drive
  • Ideal for all general cleaning/washing applications
  • Also available in “L” left-handed and aluminum manifold versions

50 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 9.3";x 8.3";x 5.4";
Crankcase Oil Capacity: 15.2 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TT9441
Product Name Triplex Plunger Pump - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 4.400 GPM (16.67 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
04E1-GA Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source PTO
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details