General Pump Triplex Plunger Pump, Solid Shaft EWM4215S

Description
EWM SERIES – 24 MM SOLID SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Nickel-plated crankcase 56C mounting flange Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version EWM Series – Specifications: Max. Inlet Pressure: 125 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1.2"; NPT-F Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow Pump Dimensions: 7.6"; x 7.5"; x 5.5"; Crankcase Oil Capacity: 8.5 oz./.25 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
EWM SERIES – 24 MM SOLID SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Nickel-plated crankcase 56C mounting flange Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version EWM Series – Specifications: Max. Inlet Pressure: 125 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1.2"; NPT-F Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow Pump Dimensions: 7.6"; x 7.5"; x 5.5"; Crankcase Oil Capacity: 8.5 oz./.25 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - EWM4215S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
EWM4215S
Triplex Plunger Pump, Solid Shaft EWM4215S
EWM SERIES – 24 MM SOLID SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Nickel-plated crankcase 56C mounting flange Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version EWM Series – Specifications: Max. Inlet Pressure: 125 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1.2"; NPT-F Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow Pump Dimensions: 7.6"; x 7.5"; x 5.5"; Crankcase Oil Capacity: 8.5 oz./.25 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

EWM SERIES – 24 MM SOLID SHAFT

  • Flows from 0.5 GPM to 4.2 GPM
  • 316 stainless steel fluid end for superior corrosion protection
  • Solid ceramic plungers with advanced surface finish assure durability and longevity
  • Compact design offers solutions to space limitations
  • Nickel-plated crankcase
  • 56C mounting flange
  • Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version

EWM Series – Specifications:
Max. Inlet Pressure: 125 PSI
Max Discharge Pressure: 1500 PSI
Max Fluid Temperature: *185° F
Inlet Port Thread: 1.2"; NPT-F
Discharge Port Thread: 3/8"; NPT-F
Shaft Diameter: 5/8"; Hollow
Pump Dimensions: 7.6"; x 7.5"; x 5.5";
Crankcase Oil Capacity: 8.5 oz./.25 liters
Use GP Series 100 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EWM4215S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 4.200 GPM (15.91 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details