General Pump Triplex Plunger Pump, Solid Shaft TP2021S17

Description
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The origin al Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning applications Comes standard with 24 mm solid shaft for pulley or direct drive with flex coupler and bell housing Also available in “L” left-handed versions
Datasheet
Description
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The origin al Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning applications Comes standard with 24 mm solid shaft for pulley or direct drive with flex coupler and bell housing Also available in “L” left-handed versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - TP2021S17 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
TP2021S17
Triplex Plunger Pump, Solid Shaft TP2021S17
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The origin al Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning applications Comes standard with 24 mm solid shaft for pulley or direct drive with flex coupler and bell housing Also available in “L” left-handed versions

Features

  • Forged brass manifold with exclusive lifetime warranty
  • Die-cast anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The origin al Interpump unitized, stainless steel, K01 inlet and outlet valves
  • Ideal for all general cleaning applications
  • Comes standard with 24 mm solid shaft for pulley or direct drive with flex coupler and bell housing
  • Also available in “L” left-handed versions
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TP2021S17
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 1254041 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.581 GPM (2.20 L/min)
Media Temperature 68 F (20 C)
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details