General Pump Triplex Plunger Pump, Solid Shaft EZ2555S

Description
EZ SERIES 44 – 24 MM SOLID SHAFT EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.8"; x 8.8"; x 6.3"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet
Description
EZ SERIES 44 – 24 MM SOLID SHAFT EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.8"; x 8.8"; x 6.3"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - EZ2555S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
EZ2555S
Triplex Plunger Pump, Solid Shaft EZ2555S
EZ SERIES 44 – 24 MM SOLID SHAFT EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.8"; x 8.8"; x 6.3"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

EZ SERIES 44 – 24 MM SOLID SHAFT

EZ Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Solid ceramic plunger design
  • Die-cast, anodized aluminum oil bath crankcase
  • Premium roller bearings
  • Flex coupling and bell housing available for direct drive
  • Unitized stainless steel inlet and discharge valves

EZ Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 8.8"; x 8.8"; x 6.3";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EZ2555S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
SANDPIPER - Heavy Duty Flap Valve AODD Pumps - SB20_Non-Metallic - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 170.000 GPM (0.00 to 643.94 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Screw Pumps - PB Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details