General Pump High Pressure Triplex Plunger Pump, Solid Shaft TSP1821

Description
66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal shock” resistance New valve cap design improves hydrostatic performance Also available in “L” left-handed versions 66 Series – TSP – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.84";x 9.8"; x 7.7"; Minimum Inlet Pressure: 30 PSI Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet
Description
66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal shock” resistance New valve cap design improves hydrostatic performance Also available in “L” left-handed versions 66 Series – TSP – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.84";x 9.8"; x 7.7"; Minimum Inlet Pressure: 30 PSI Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Triplex Plunger Pump, Solid Shaft - TSP1821 - General Pump
Mendota Heights, MN, USA
High Pressure Triplex Plunger Pump, Solid Shaft
TSP1821
High Pressure Triplex Plunger Pump, Solid Shaft TSP1821
66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal shock” resistance New valve cap design improves hydrostatic performance Also available in “L” left-handed versions 66 Series – TSP – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.84";x 9.8"; x 7.7"; Minimum Inlet Pressure: 30 PSI Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil

66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT

66 Series – TSP – Features:

  • Flows from 3.6 GPM to 5.0 GPM
  • Compact, High Pressure
  • Oversized roller bearings
  • Fully anodized crankcase
  • Innovative new seal design extends seal life
  • New plunger design improves “thermal shock” resistance
  • New valve cap design improves hydrostatic performance
  • Also available in “L” left-handed versions

66 Series – TSP – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 13.84";x 9.8"; x 7.7";
Minimum Inlet Pressure: 30 PSI
Crankcase Oil Capacity: 40.6 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TSP1821
Product Name High Pressure Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 5100.0 psi (3586 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details