General Pump Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating, Bulk Packaged (25 per box) Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60... | |
| Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb... | |
| Probe Style Thermostats, Insulated SS Capillary Copper Immersion Bulb (UL/CSA Approved), 25 Amp, 250V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube... | |
| Thermostat, Flow Through Style General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader... |