General Pump High Pressure, Triplex Plunger Pump KFZ30A

Description
KFZ SERIES – 50 MM SOLID SHAFT Flows from 24.5 GPM to 45.0 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation ATEX Available KFZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT Discharge Port Thread: 1"; NPT Shaft Diameter: 1.574";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
KFZ SERIES – 50 MM SOLID SHAFT Flows from 24.5 GPM to 45.0 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation ATEX Available KFZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT Discharge Port Thread: 1"; NPT Shaft Diameter: 1.574";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - KFZ30A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
KFZ30A
High Pressure, Triplex Plunger Pump KFZ30A
KFZ SERIES – 50 MM SOLID SHAFT Flows from 24.5 GPM to 45.0 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation ATEX Available KFZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT Discharge Port Thread: 1"; NPT Shaft Diameter: 1.574";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

KFZ SERIES – 50 MM SOLID SHAFT

  • Flows from 24.5 GPM to 45.0 GPM
  • 316 SS fluid end and wetted parts
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficiency suction/delivery valves
  • Splash lubrication
  • New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation
  • ATEX Available

KFZ Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max Fluid Temperature: 185° F
Inlet Port Thread: 1-1/2"; NPT
Discharge Port Thread: 1"; NPT
Shaft Diameter: 1.574";/40 mm
Stroke: 1.969";/50 mm
Pump Dimensions: 20.7"; x 14.5"; x 9.9";
Crankcase Oil Capacity: 128.5 oz./3.8 liters
Use GP Series 220 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KFZ30A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2900.0 psi (2039 m of Water)
Liquid Flow 28.000 GPM (106.06 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details