General Pump Triplex Plunger Pump with Gear Reducer - Solid Shaft T991GR

Description
50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet
Description
50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump with Gear Reducer - Solid Shaft - T991GR - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump with Gear Reducer - Solid Shaft
T991GR
Triplex Plunger Pump with Gear Reducer - Solid Shaft T991GR
50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless steel K01 inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.3";x 8.3";x 5.4"; Crankcase Oil Capacity: 15.2 oz. Use GP Series 100 Oil

50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER

  • Flows from 3.5 GPM to 4.0 GPM
  • Forged brass manifold with an exclusive lifetime warranty
  • Die-cast, anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original Interpump unitized stainless steel K01 inlet and outlet valves
  • Standard 24 mm solid shaft for pulley mounting
  • Flex coupling and bell housing available for direct drive
  • Ideal for all general cleaning/washing applications
  • Also available in “L” left-handed and aluminum manifold versions

50 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 9.3";x 8.3";x 5.4";
Crankcase Oil Capacity: 15.2 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number T991GR
Product Name Triplex Plunger Pump with Gear Reducer - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 3.500 GPM (13.26 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details