General Pump Triplex Plunger Pump KS40A

Description
KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 23.0"; x 19.0"; x 11.0"; * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil
Datasheet
Description
KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 23.0"; x 19.0"; x 11.0"; * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - KS40A - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
KS40A
Triplex Plunger Pump KS40A
KS SERIES Flows from 24.0 GPM to 59.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 23.0"; x 19.0"; x 11.0"; * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil

KS SERIES

  • Flows from 24.0 GPM to 59.7 GPM
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • SAE-C drive options available
  • Available with external gear box (direct drive only)

KS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: 2"; NPT-F
Discharge Port Thread: 1-1/2"; NPT-F
Shaft Diameter: 1.575";/40 mm
Stroke: 1.969";/50 mm
Pump Dimensions: 23.0"; x 19.0"; x 11.0";

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Crankcase Oil Capacity: 162.3 oz./4.8 liters
Use GP Series 220 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KS40A
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2000.0 psi (1406 m of Water)
Liquid Flow 59.700 GPM (226.14 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details