General Pump Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Flow Switch, 1 amp, 250 Volts, 48"; Cord, Flow Through Design The flow switch detects the presence of water flow on the inside of the system by means of a... | |
| Flow Switch, 3 amp, 120 Volts 96"; Cord with Pilot Feature (5 amp Max. Carrying) The General Pump flow switch is designed to operate in response to a low volume,... | |
| Flow Switch, 3 amp, 120 Volts 96"; Cord, No Pilot Feature (5 amp Max. Carrying) The General Pump flow switch is designed to operate in response to a low volume,... | |
| Flow Switch, 3 amp, 230 Volts, 36? Cord (Mount in Vertical Position Only) | |
| Flow Switch, 3 amp, 230 Volts, 48? Cord, Gauge Port | |
| Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD, with Weatherpack connector Features Micro-switch technology eliminates reed switch Activation below... | |
| Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD Features Micro-switch technology eliminates reed switch Activation below 4.0 gpm Minimal... | |
| The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will... | |
| TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.25... | |
| TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.5... | |
| TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with as... |