General Pump Triplex Plunger Pump, Solid Shaft EZ2542SN

Description
EZ Series 44 – 24 mm solid shaft, nickel-plated. EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.8"; x 8.8"; x 6.3"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Description
EZ Series 44 – 24 mm solid shaft, nickel-plated. EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.8"; x 8.8"; x 6.3"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - EZ2542SN - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
EZ2542SN
Triplex Plunger Pump, Solid Shaft EZ2542SN
EZ Series 44 – 24 mm solid shaft, nickel-plated. EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger design Die-cast, anodized aluminum oil bath crankcase Premium roller bearings Flex coupling and bell housing available for direct drive Unitized stainless steel inlet and discharge valves EZ Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8.8"; x 8.8"; x 6.3"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

EZ Series 44 – 24 mm solid shaft, nickel-plated.

EZ Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Solid ceramic plunger design
  • Die-cast, anodized aluminum oil bath crankcase
  • Premium roller bearings
  • Flex coupling and bell housing available for direct drive
  • Unitized stainless steel inlet and discharge valves

EZ Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 8.8"; x 8.8"; x 6.3";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EZ2542SN
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2650.0 psi (1863 m of Water)
Liquid Flow 4.200 GPM (15.91 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details