General Pump Triplex Plunger Pump, 3/4” Hollow Shaft, for Gasoline Engine TC1506GUI

Description
60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) w/ BUILT-IN TRAPPED PRESSURE UNLOADER 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 3/4 (.750) in. Pump Dimensions: 7.6"; x 7.6"; x 5.1"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet
Description
60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) w/ BUILT-IN TRAPPED PRESSURE UNLOADER 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 3/4 (.750) in. Pump Dimensions: 7.6"; x 7.6"; x 5.1"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 3/4” Hollow Shaft, for Gasoline Engine - TC1506GUI - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, 3/4” Hollow Shaft, for Gasoline Engine
TC1506GUI
Triplex Plunger Pump, 3/4” Hollow Shaft, for Gasoline Engine TC1506GUI
60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) w/ BUILT-IN TRAPPED PRESSURE UNLOADER 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 3/4 (.750) in. Pump Dimensions: 7.6"; x 7.6"; x 5.1"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil

60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) w/ BUILT-IN TRAPPED PRESSURE UNLOADER

60 Series – Features:

  • Triplex plunger pumps
  • Compact design
  • Forged brass manifold with an exclusive lifetime warranty
  • Long life, low pressure seals
  • Oversized bearings and sight glass

60 Series – Hollow Shaft – Gas – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Gauge Port: 1/8";
Shaft Diameter: 3/4 (.750) in.
Pump Dimensions: 7.6"; x 7.6"; x 5.1";
Crankcase Oil Capacity: 11.8 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TC1506GUI
Product Name Triplex Plunger Pump, 3/4” Hollow Shaft, for Gasoline Engine
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2700.0 psi (1898 m of Water)
Liquid Flow 2.600 GPM (9.85 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 2484920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details