General Pump Triplex Plunger Pump LK6017

Description
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - LK6017 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
LK6017
Triplex Plunger Pump LK6017
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

LK SERIES

  • Flows from 37.0 GPM to 111.8 GPM
  • Drive shaft with double projection Double pressure packings
  • Splash lubrication
  • Vertically fitted suction/delivery valves
  • Includes drain/priming valve kit
  • Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1
  • Nickel-plated cast iron manifold
  • ATEX Available

LK Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 3.546";/90 mm
Pump Dimensions: 36.4"; x 26.4"; x 13.7";
Crankcase Oil Capacity: 473.5 oz./14 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number LK6017
Product Name Triplex Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2320.0 psi (1631 m of Water)
Liquid Flow 111.700 GPM (423.11 L/min)
Discharge Size 1.000 to 1.250 inch (25.4 to 31.75 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 2805133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Power Source 230 V
Pump Housing Material Stainless Steel; Stainless Steel
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details