General Pump Triplex Plunger Pump, Dual Splined Shaft AB90DP

Description
AB SERIES – 1-3/8"; DUAL SPLINED SHAFT Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil
Datasheet
Description
AB SERIES – 1-3/8"; DUAL SPLINED SHAFT Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Dual Splined Shaft - AB90DP - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Dual Splined Shaft
AB90DP
Triplex Plunger Pump, Dual Splined Shaft AB90DP
AB SERIES – 1-3/8"; DUAL SPLINED SHAFT Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil

AB SERIES – 1-3/8"; DUAL SPLINED SHAFT

  • Flows from 23.8 GPM to 47.6 GPM
  • Triplex plunger pump, splined shaft
  • Specifically designed for the agriculture market
  • New optimized inlet and outlet valves
  • Solid ceramic plungers
  • New dual lip oil seal

AB Series Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1-1/2"; BSP
Discharge Port Thread: 1"; BSP
Shaft Diameter: 1.375 in./34.9 mm ASAE
Pump Dimensions: 17.48"; x 17"; x 8.29";
Crankcase Oil Capacity: 77.8 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number AB90DP
Product Name Triplex Plunger Pump, Dual Splined Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 870.0 psi (612 m of Water)
Liquid Flow 23.800 GPM (90.15 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details