General Pump High Pressure, Triplex Plunger Pump KT36A

Description
Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - KT36A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
KT36A
High Pressure, Triplex Plunger Pump KT36A
Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
  • Flows from 7.2 GPM to 37.5 GPM
  • Double pressure packings
  • Pressure packing design with integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • SAE-B hydraulic drive options available
  • 420 SS manifold (KT16A, 18A, 20A, 22A)
  • Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A)

KT Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.181";/30 mm
Stroke: 1.102";/26 mm
Pump Dimensions: 15.55"; x 13.4"; x 8.35";
Crankcase Oil Capacity: 67.63 oz./2 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KT36A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1813.0 psi (1275 m of Water)
Liquid Flow 33.100 GPM (125.38 L/min)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 8170734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 0.106 GPM (0.40 L/min)
Power Source 6 → 24 v
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details