General Pump Datasheets for Reels
Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage.
Reels: Learn more
| Product Name | Notes |
|---|---|
| Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of... | |
| Hose Reel, High Temp, Stainless Steel Rim, With Mounting Base, Holds 100 Feet of 3/8"; Hose General Pump, along with our parent company, Interpump Group S.r.l., has been the world... | |
| Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel... | |
| Industrial “A” Frame Hose Reel, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full... | |
| Industrial “A” Frame Hose Reel, Holds 300 Feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full... | |
| Industrial “A” Frame Hose Reel, Holds 450 Feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full... | |
| Industrial Hose Reel, Holds 100 feet of 3/8” Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel steel... | |
| Industrial Hose Reel, Holds 150 feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel... | |
| Industrial Hose Reel, Holds 200 feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel | |
| Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow... | |
| Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow... | |
| Industrial Pedestal Hose Reel, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel |