General Pump Triplex Plunger Pump TS1041

Description
69 SERIES – 35 MM SOLID SHAFT Flows from 7.9 GPM to 12.0 GPM Triplex plunger pump, solid shaft The industry’s choice for high flow applications Forged brass manifold with an exclusive lifetime warranty (TS1531 & TS1041) T41 has an aluminum manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 69 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1.378 in./35 mm Pump Dimensions: 12.9"; x 11.9"; x 7.3"; Crankcase Oil Capacity: 50.7 oz. Use GP Series 8090 Oil
Datasheet
Description
69 SERIES – 35 MM SOLID SHAFT Flows from 7.9 GPM to 12.0 GPM Triplex plunger pump, solid shaft The industry’s choice for high flow applications Forged brass manifold with an exclusive lifetime warranty (TS1531 & TS1041) T41 has an aluminum manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 69 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1.378 in./35 mm Pump Dimensions: 12.9"; x 11.9"; x 7.3"; Crankcase Oil Capacity: 50.7 oz. Use GP Series 8090 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - TS1041 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
TS1041
Triplex Plunger Pump TS1041
69 SERIES – 35 MM SOLID SHAFT Flows from 7.9 GPM to 12.0 GPM Triplex plunger pump, solid shaft The industry’s choice for high flow applications Forged brass manifold with an exclusive lifetime warranty (TS1531 & TS1041) T41 has an aluminum manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 69 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1.378 in./35 mm Pump Dimensions: 12.9"; x 11.9"; x 7.3"; Crankcase Oil Capacity: 50.7 oz. Use GP Series 8090 Oil

69 SERIES – 35 MM SOLID SHAFT

  • Flows from 7.9 GPM to 12.0 GPM
  • Triplex plunger pump, solid shaft
  • The industry’s choice for high flow applications
  • Forged brass manifold with an exclusive lifetime warranty (TS1531 & TS1041)
  • T41 has an aluminum manifold
  • Large-capacity, die-cast anodized aluminum, oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearings
  • Unitized SS inlet and discharge valves
  • Solid ceramic plungers with continuously lubricated packings

69 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: 1.378 in./35 mm
Pump Dimensions: 12.9"; x 11.9"; x 7.3";
Crankcase Oil Capacity: 50.7 oz.
Use GP Series 8090 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TS1041
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1600.0 psi (1125 m of Water)
Liquid Flow 8.000 GPM (30.30 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details