General Pump Triplex Plunger Pump, Solid Shaft ESN2013S

Description
ES SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet
Description
ES SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - ESN2013S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
ESN2013S
Triplex Plunger Pump, Solid Shaft ESN2013S
ES SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil

ES SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED

ES Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold
  • Patent-pending plunger guide bushing
  • Solid ceramic plungers with innovative dual glide system
  • Optimized outlet valves
  • Exclusive protection chamber between crankcase and manifold
  • New dual lip oil seal

ES Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 10.4";x 8.8";x 5.4";
Crankcase Oil Capacity: 22.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ESN2013S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3625.0 psi (2549 m of Water)
Liquid Flow 5.550 GPM (21.02 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Water Pumps - 2145177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details