General Pump High Pressure, Triplex Plunger Pump SK2215

Description
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - SK2215 - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
SK2215
High Pressure, Triplex Plunger Pump SK2215
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

SK SERIES

  • Flows from 11.4 GPM to 25.9 GPM
  • Double pressure packings
  • Pressure packing integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • Hydraulic drive available
  • Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1
  • 420 SS manifold

SK Series – Specifications:
Inlet Pressure: 75-100 PSI
Max Fluid Temperature: *86° F
Inlet Port Thread: 1-1/2"; BSP-F
Discharge Port Thread: 3/4"; HP-Special
Shaft Diameter: 1.969";/50 mm
Stroke: 3.546";/90 mm
Pump Dimensions: 42.0"; x 26.4"; x 13.7";
Crankcase Oil Capacity: 473.4 oz./14 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number SK2215
Product Name High Pressure, Triplex Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 18850.0 psi (13253 m of Water)
Liquid Flow 13.700 GPM (51.89 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 86 F (30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 2484925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details