General Pump Triplex Plunger Pump HF20A

Description
HF SERIES Flows from 8.1 GPM to 19.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) 420 SS manifold (HF18A is 17/4 ph) HF Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 3/4"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.0";x14.5";x9.4"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
HF SERIES Flows from 8.1 GPM to 19.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) 420 SS manifold (HF18A is 17/4 ph) HF Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 3/4"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.0";x14.5";x9.4"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - HF20A - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
HF20A
Triplex Plunger Pump HF20A
HF SERIES Flows from 8.1 GPM to 19.7 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C drive options available Available with external gear box (direct drive only) 420 SS manifold (HF18A is 17/4 ph) HF Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 3/4"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.0";x14.5";x9.4"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

HF SERIES

  • Flows from 8.1 GPM to 19.7 GPM
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • SAE-C drive options available
  • Available with external gear box (direct drive only)
  • 420 SS manifold (HF18A is 17/4 ph)

HF Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: 1"; NPT-F
Discharge Port Thread: 3/4"; NPT-F
Shaft Diameter: 1.575";/40 mm
Stroke: 1.969";/50 mm
Pump Dimensions: 20.0";x14.5";x9.4";
Crankcase Oil Capacity: 128.5 oz./3.8 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HF20A
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 5800.0 psi (4078 m of Water)
Liquid Flow 12.400 GPM (46.97 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 326875 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 39.2 psi (27.53 m of Water)
Liquid Flow 4.488 GPM (17.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details