General Pump Triplex Plunger Pump, Hollow Shaft for Electric Motors ET1507E34

Description
ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal ET Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Hollow Shaft Diameter: 5/8 inch Pump Dimensions: 7.3"; x 7.4"; x 5.5"; Crankcase Oil Capacity: 8.5 oz. Use GP Series 100 Oil
Datasheet
Description
ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal ET Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Hollow Shaft Diameter: 5/8 inch Pump Dimensions: 7.3"; x 7.4"; x 5.5"; Crankcase Oil Capacity: 8.5 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Hollow Shaft for Electric Motors - ET1507E34 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Hollow Shaft for Electric Motors
ET1507E34
Triplex Plunger Pump, Hollow Shaft for Electric Motors ET1507E34
ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal ET Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Hollow Shaft Diameter: 5/8 inch Pump Dimensions: 7.3"; x 7.4"; x 5.5"; Crankcase Oil Capacity: 8.5 oz. Use GP Series 100 Oil

ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C)


ET Series – Features:

  • Triplex plunger pumps
  • Nickel-plated cast manifold manufactured like heavy-duty pump line
  • New generation seal package
  • New dust protection chamber
  • Solid ceramic plungers
  • New oversized plunger guide
  • New optimized inlet and outlet valves
  • New oil seal

ET Series – Hollow Shaft – Electric – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Hollow Shaft Diameter: 5/8 inch
Pump Dimensions: 7.3"; x 7.4"; x 5.5";
Crankcase Oil Capacity: 8.5 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ET1507E34
Product Name Triplex Plunger Pump, Hollow Shaft for Electric Motors
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2610.0 psi (1835 m of Water)
Liquid Flow 3.200 GPM (12.12 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details