General Pump High Pressure Triplex Plunger Pump KV14

Description
KV SERIES Flows from 4.1 GPM to 5.5 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS manifold KV Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.181";/30 mm Stroke: 0.905";/23 mm Pump Dimensions: 18.2"; x 14.3"; x 7.2"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
KV SERIES Flows from 4.1 GPM to 5.5 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS manifold KV Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.181";/30 mm Stroke: 0.905";/23 mm Pump Dimensions: 18.2"; x 14.3"; x 7.2"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Triplex Plunger Pump - KV14 - General Pump
Mendota Heights, MN, USA
High Pressure Triplex Plunger Pump
KV14
High Pressure Triplex Plunger Pump KV14
KV SERIES Flows from 4.1 GPM to 5.5 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS manifold KV Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.181";/30 mm Stroke: 0.905";/23 mm Pump Dimensions: 18.2"; x 14.3"; x 7.2"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

KV SERIES

  • Flows from 4.1 GPM to 5.5 GPM
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • SAE-C hydraulic drive options available
  • 420 SS manifold

KV Series – Specifications:
Inlet Pressure: 75-100 PSI
Max. Fluid Temperature: *86° F
Inlet Port Thread: 3/4"; BSP-F
Discharge Port Thread: 1/2"; G Special
Shaft Diameter: 1.181";/30 mm
Stroke: 0.905";/23 mm
Pump Dimensions: 18.2"; x 14.3"; x 7.2";
Crankcase Oil Capacity: 128.5 oz./3.8 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KV14
Product Name High Pressure Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 11600.0 psi (8156 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 86 F (30 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
Water Pumps - 7026891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.8 psi (3.35 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Aluminium
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details