General Pump Triplex Plunger Pump, Hollow Shaft EWM0515C

Description
EWM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Nickel-plated crankcase 56C mounting flange Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version EWM Series – Specifications: Max. Inlet Pressure: 125 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1.2"; NPT-F Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow Pump Dimensions: 7.6"; x 7.5"; x 5.5"; Crankcase Oil Capacity: 8.5 oz./.25 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
EWM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Nickel-plated crankcase 56C mounting flange Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version EWM Series – Specifications: Max. Inlet Pressure: 125 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1.2"; NPT-F Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow Pump Dimensions: 7.6"; x 7.5"; x 5.5"; Crankcase Oil Capacity: 8.5 oz./.25 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Hollow Shaft - EWM0515C - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Hollow Shaft
EWM0515C
Triplex Plunger Pump, Hollow Shaft EWM0515C
EWM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Nickel-plated crankcase 56C mounting flange Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version EWM Series – Specifications: Max. Inlet Pressure: 125 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1.2"; NPT-F Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow Pump Dimensions: 7.6"; x 7.5"; x 5.5"; Crankcase Oil Capacity: 8.5 oz./.25 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

EWM SERIES – 5/8 INCH HOLLOW SHAFT

  • Flows from 0.5 GPM to 4.2 GPM
  • 316 stainless steel fluid end for superior corrosion protection
  • Solid ceramic plungers with advanced surface finish assure durability and longevity
  • Compact design offers solutions to space limitations
  • Nickel-plated crankcase
  • 56C mounting flange
  • Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version

EWM Series – Specifications:
Max. Inlet Pressure: 125 PSI
Max Discharge Pressure: 1500 PSI
Max Fluid Temperature: *185° F
Inlet Port Thread: 1.2"; NPT-F
Discharge Port Thread: 3/8"; NPT-F
Shaft Diameter: 5/8"; Hollow
Pump Dimensions: 7.6"; x 7.5"; x 5.5";
Crankcase Oil Capacity: 8.5 oz./.25 liters
Use GP Series 100 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EWM0515C
Product Name Triplex Plunger Pump, Hollow Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 0.500 GPM (1.89 L/min)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details