General Pump Triplex Plunger Pumps - Solid Shaft CW1012

Description
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. CW 69 Series Flows from 10.0 GPM t0 12.0 GPM Triplex plunger pump The preferred pump frame in the two-gun prep conveyor and tunnel car wash industry Forged brass manifold with exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 69 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8"; BSP-F Shaft Diameter: 1.378 in./35 mm Pump Dimensions: 13.0"; x 11.9"; x 7.3"; Crankcase Oil Capacity: 50.7 oz. Use GP Series 100 Oil
Datasheet
Description
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. CW 69 Series Flows from 10.0 GPM t0 12.0 GPM Triplex plunger pump The preferred pump frame in the two-gun prep conveyor and tunnel car wash industry Forged brass manifold with exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 69 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8"; BSP-F Shaft Diameter: 1.378 in./35 mm Pump Dimensions: 13.0"; x 11.9"; x 7.3"; Crankcase Oil Capacity: 50.7 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps - Solid Shaft - CW1012 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps - Solid Shaft
CW1012
Triplex Plunger Pumps - Solid Shaft CW1012
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. CW 69 Series Flows from 10.0 GPM t0 12.0 GPM Triplex plunger pump The preferred pump frame in the two-gun prep conveyor and tunnel car wash industry Forged brass manifold with exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 69 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8"; BSP-F Shaft Diameter: 1.378 in./35 mm Pump Dimensions: 13.0"; x 11.9"; x 7.3"; Crankcase Oil Capacity: 50.7 oz. Use GP Series 100 Oil

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties.

CW 69 Series

  • Flows from 10.0 GPM t0 12.0 GPM
  • Triplex plunger pump
  • The preferred pump frame in the two-gun prep conveyor and tunnel car wash industry
  • Forged brass manifold with exclusive lifetime warranty
  • Large-capacity, die-cast, anodized aluminum oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearings
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized stainless steel inlet and discharge valves

CW 69 Series – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8"; BSP-F
Shaft Diameter: 1.378 in./35 mm
Pump Dimensions: 13.0"; x 11.9"; x 7.3";
Crankcase Oil Capacity: 50.7 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number CW1012
Product Name Triplex Plunger Pumps - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1200.0 psi (844 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
GHS1 1/2GJ9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details