General Pump Triplex Plunger Pump, Solid Shaft TX1813S17

Description
63 SERIES – 24 MM SOLID SHAFT 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Gauge Port: 1/8"; Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet
Description
63 SERIES – 24 MM SOLID SHAFT 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Gauge Port: 1/8"; Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - TX1813S17 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
TX1813S17
Triplex Plunger Pump, Solid Shaft TX1813S17
63 SERIES – 24 MM SOLID SHAFT 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Gauge Port: 1/8"; Pump Dimensions: 8.4"; x 8.3"; x 4.8"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

63 SERIES – 24 MM SOLID SHAFT

63 Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Large, lightweight connecting rods
  • Long life, low and high pressure seals
  • Oversized bearings and sight glass
  • Flex coupling and bell housing available for direct drive

63 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Gauge Port: 1/8";
Pump Dimensions: 8.4"; x 8.3"; x 4.8";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TX1813S17
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 4.100 GPM (15.53 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Gear Motors - GHM Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4206.1 psi (2957 m of Water)
Power Source NoSourceIncluded
View Details